Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Diskettebox Softworks 3,5" Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Diskettebox Softworks 3,5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90712
Category
These goods will help you in organising your storage media collection, increasing its life time. CD/DVD cases keep your CDs/DVDs clean and free of scratches and make them easy to organise.
Storage Media Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7021
This statistic is based on the 96817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94638 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Diskettebox Softworks 3,5" Platinum :
The short editorial description of Fellowes Diskettebox Softworks 3,5" Platinum

Softworks™ 100 Locking Diskette Tray
More>>>
Short summary description Fellowes Diskettebox Softworks 3,5" Platinum:
This short summary of the Fellowes Diskettebox Softworks 3,5" Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Diskettebox Softworks 3,5", Platinum, 211 x 207 x 115 mm

Long summary description Fellowes Diskettebox Softworks 3,5" Platinum:
This is an auto-generated long summary of Fellowes Diskettebox Softworks 3,5" Platinum based on the first three specs of the first five spec groups.

Fellowes Diskettebox Softworks 3,5". Product colour: Platinum. Dimensions (WxDxH): 211 x 207 x 115 mm