Fellowes logo

Fellowes CD Paper Envelopes 50 Pack/ White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69118
Info modified on:
05 Feb 2024, 12:06:13
Short summary description Fellowes CD Paper Envelopes 50 Pack/ White:

Fellowes CD Paper Envelopes 50 Pack/ White, Sleeve case, 1 discs, Transparent, White, Paper, 120 mm, 125.4 mm

Long summary description Fellowes CD Paper Envelopes 50 Pack/ White:

Fellowes CD Paper Envelopes 50 Pack/ White. Case type: Sleeve case, CD capacity: 1 discs, Product colour: Transparent, White. Width: 125.4 mm, Depth: 125.4 mm, Thickness: 0.8 mm. Quantity per pack: 50 pc(s), Package width: 158 mm, Package depth: 36 mm. Products per master (outer) case: 6 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.