location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 8064401 laptop stand White 48.3 cm (19")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8064401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8064401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859751471 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 08:59:17
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 8064401 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes 8064401 laptop stand White 48.3 cm (19")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand White Steel, Wood
  • - Maximum notebook screen size compatibility: 48.3 cm (19")
  • - Maximum weight capacity: 4.5 kg
  • - Height adjustment
Warranty: 3 years
Long product name Fellowes 8064401 laptop stand White 48.3 cm (19") :
The long product name of Fellowes 8064401 laptop stand White 48.3 cm (19"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", 4.5kg Capacity, 342x396x406mm, 2.9kg, White
More>>>
Fellowes 8064401 laptop stand White 48.3 cm (19"):
The official description of Fellowes 8064401 laptop stand White 48.3 cm (19") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- Elevate your laptop to a comfortable viewing position to reduce eye, neck and shoulder strain.
- Eff ortless fi nger touch height adjustment with gas spring arm
- Easily collaborate with colleagues with fl exible movement.
- Easily accessible fast charging dual USB ports to keep devices powered
- Rear facing dual USB data ports to easily connect devices such as mouse and keyboard.
- Keep tangle free with built-in cable management.
- Stylish metal base with real wood fi nish, available in black or white.

Short summary description Fellowes 8064401 laptop stand White 48.3 cm (19"):
This short summary of the Fellowes 8064401 laptop stand White 48.3 cm (19") data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 8064401, Laptop stand, White, Steel, Wood, 48.3 cm (19"), 4.5 kg, 102 - 406 mm

Long summary description Fellowes 8064401 laptop stand White 48.3 cm (19"):
This is an auto-generated long summary of Fellowes 8064401 laptop stand White 48.3 cm (19") based on the first three specs of the first five spec groups.

Fellowes 8064401. Product type: Laptop stand, Product colour: White, Material: Steel, Wood. Height adjustment range: 102 - 406 mm, Swivel angle: 90°, Swivel angle range: -45 - 45°. Width: 342 mm, Depth: 396 mm, Height: 406 mm

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)