location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Designer Suites Laptop Riser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designer Suites Laptop Riser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8038401 show
Show alternative article codes used in the online market place
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 14:30:12
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 8038401 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Designer Suites Laptop Riser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 angle height adjustments to raise laptop screen to optimal viewing level
  • - Supports up to a 17” Laptop or a maximum weight of 11.3kg
  • - Stabilising front edge prevents laptop from sliding off the unit
  • - Cooling vents help dissipate laptop heat
  • - Provides space for USB hub and easy Cable management
  • - Sliding feet let you move and access unit as needed without damaging surfaces
  • - Accredited against BS EN ISO 9241 by FIRA international, an independent Ergonomic Accreditor
  • - Specification: Height range: 8.8 -18.4cm Angle range: upto 30°
Warranty: 5 Years
Long product name Fellowes Designer Suites Laptop Riser :
The long product name of Fellowes Designer Suites Laptop Riser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designer Suites™ Laptop Riser
More>>>
Fellowes Designer Suites Laptop Riser:
The official description of Fellowes Designer Suites Laptop Riser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FIRA International
Tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5.

Short summary description Fellowes Designer Suites Laptop Riser:
This short summary of the Fellowes Designer Suites Laptop Riser data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Designer Suites Laptop Riser, Laptop stand, Black, Plastic, 43.2 cm (17"), 11.3 kg, FIRA International, EN ISO 9241-5

Long summary description Fellowes Designer Suites Laptop Riser:
This is an auto-generated long summary of Fellowes Designer Suites Laptop Riser based on the first three specs of the first five spec groups.

Fellowes Designer Suites Laptop Riser. Product type: Laptop stand, Product colour: Black, Material: Plastic. Height adjustment range: 88 - 184 mm, Tilt angle range: 0 - 30°. Width: 335 mm, Depth: 284.2 mm, Height: 101.6 mm

Design
Product type *
Laptop stand
Product colour *
Black
Material
Plastic
Maximum notebook screen size compatibility
43.2 cm (17")
Maximum weight capacity
11.3 kg
Certification
FIRA International, EN ISO 9241-5
Ergonomics
Height adjustment
Yes
Height adjustment range
88 - 184 mm
Ergonomics
Tilt angle range
0 - 30°
Cable management
Yes
Weight & dimensions
Width
335 mm
Depth
284.2 mm
Height
101.6 mm
Weight
890 g
Technical details
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
United States 3 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)