location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Laptop Riser GoRiser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Riser GoRiser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8030402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859580873 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 09:31:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Fellowes Laptop Riser GoRiser :
The long product name of Fellowes Laptop Riser GoRiser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Go Riser, SoftShock
More>>>
Fellowes Laptop Riser GoRiser:
The official description of Fellowes Laptop Riser GoRiser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Easy to use anywhere you go – on the desk, at home, or while traveling.
-Patent pending SoftShock™ technology elevates display, keeps lap cool, and provides soft cushioning for legs.
-Cooling vents help prevent laptop from overheating.
-Folds flat to fit most laptop bags.
-Non-skid surfaces hold laptop securely during use.
-Supports up to 15.4” laptops.

Short summary description Fellowes Laptop Riser GoRiser:
This short summary of the Fellowes Laptop Riser GoRiser data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Laptop Riser GoRiser, Black, Plastic, 39.1 cm (15.4"), 381 mm, 5 mm, 276 mm

Long summary description Fellowes Laptop Riser GoRiser:
This is an auto-generated long summary of Fellowes Laptop Riser GoRiser based on the first three specs of the first five spec groups.

Fellowes Laptop Riser GoRiser. Product colour: Black, Material: Plastic, Maximum notebook screen size compatibility: 39.1 cm (15.4"). Width: 381 mm, Depth: 5 mm, Height: 276 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)