location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8029901
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859600960 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 14:20:34
The date of the most recent change of this product data-sheet in Icecat.
FIRA Certificate (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NECESSITY FOR THE HOME & OFFICE - Sitting in a chair without proper support can cause back discomfort, poor circulation, overall fatigue and long term issues which is why a using a Fellowes office chair back support is a necessity in any office or home environment
  • - MAINTAIN CORRECT POSTURE - Retain the correct posture with this Fellowes back rest for office chair which provides additional spinal support to maintain natural back curvature and the design moulds to your body's contours
  • - NO RE-ADJUSTMENT NEEDED - The Tri-tensioning attachment eliminates the need for re-adjustment and holds the office chair back support in place for a comfortable working environment
  • - ADDITIONAL COMFORT - It's ergonomic design incorporates padded features for additional support, whilst the mesh fabric allows air flow for your personal comfort
  • - ADJUSTABLE LUMBAR SUPPORT - For maximum comfort in the office or at home, this chair back support features a vertical memory foam lumbar support which acts as a support cushion and can be adjusted to your preference
  • - EASY TO ATTACH - This back support for office chairs can easily attach to any chair, making it hassle free to set up
  • - FIRA ACCREDITED - Tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - This office chair back support comes with a 5-year warranty and access to top quality customer support to help with any queries
Warranty: 5 Years
Long product name Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm :
The long product name of Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm
More>>>
Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm:
The official description of Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sitting in a chair without proper support can cause back discomfort, poor circulation, overall fatigue and long-term issues. At all times you should avoid straining your back muscles and putting your body at risk. With the Fellowes mesh back rest, you can maintain a correct, comfortable posture as it provides an additional spinal support that retains your natural back curvature and gently moulds to your body's contour. Ergonomically designed to offer maximum comfort at home or in the office, the Fellowes back support for office chair is designed to incorporate padded features for additional support, whilst the mesh fabric allows air flow for your personal comfort. This chair back support also features a vertical memory foam lumbar support which acts as a support cushion and can be adjusted to your preference. The Tri-tensioning attachment eliminates the need for re-adjustment and holds the office chair back support in place for a comfortable working environment. This back support for office chairs can easily attach to any chair and is accredited against FIRA - an ergonomic accreditor for Fellowes.

Short summary description Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm:
This short summary of the Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm, Graphite, Mesh back support, Mesh, 304 mm, 195 mm, 370 mm

Long summary description Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm:
This is an auto-generated long summary of Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm based on the first three specs of the first five spec groups.

Fellowes Back Support for Office Chair - Professional Series Mesh Office Chair Back Support - Easy To Attach - H19.53 x W30.32 x D36.99cm. Product colour: Graphite, Product type: Mesh back support, Material: Mesh. Width: 304 mm, Height: 195 mm, Depth: 370 mm. Products per master (outer) case: 2 pc(s)

Features
Product colour *
Graphite
Product type *
Mesh back support
Material
Mesh
Easy to adjust
Yes
Weight & dimensions
Width *
304 mm
Depth
370 mm
Weight & dimensions
Height *
195 mm
Weight
580 g
Logistics data
Products per master (outer) case
2 pc(s)
Technical details
Warranty period
5 year(s)
Country Distributor
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)