Fellowes logo

Fellowes Professional Series Laptop Workstation

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208183
Info modified on:
25 Jun 2024, 14:05:31
Bullet Points Fellowes Professional Series Laptop Workstation:
  • - Raises your laptop screen
  • - Nine angle height adjustment
  • - Integrated 4 Port 2.0 USB Hub
  • - In-line clips
  • - Stylish air vents
Warranty:
5 Years
Long product name Fellowes Professional Series Laptop Workstation:

USB 2.0, 400 x 58 x 341mm, 85 - 245

Short summary description Fellowes Professional Series Laptop Workstation:

Fellowes Professional Series Laptop Workstation, Black, Metal, 85 - 245 mm, 400 mm, 58 mm, 341 mm

Long summary description Fellowes Professional Series Laptop Workstation:

Fellowes Professional Series Laptop Workstation. Product colour: Black, Material: Metal. Height adjustment range: 85 - 245 mm. Width: 400 mm, Depth: 58 mm, Height: 341 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.