Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Laptop Cool Pad notebook cooling pad 38.1 cm (15") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Cool Pad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8016501
Category
Accessory for notebook computers that helps reduce their operating temperature.They are intended to protect both the notebook from overheating and the user from suffering heat-related discomfort.
Notebook Cooling Pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22271
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 26 Jan 2018 05:10:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Laptop Cool Pad notebook cooling pad 38.1 cm (15") Black :
The short editorial description of Fellowes Laptop Cool Pad notebook cooling pad 38.1 cm (15") Black

Laptop Cool Pad Black
More>>>
Short summary description Fellowes Laptop Cool Pad notebook cooling pad 38.1 cm (15") Black:
This short summary of the Fellowes Laptop Cool Pad notebook cooling pad 38.1 cm (15") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Laptop Cool Pad, 38.1 cm (15"), 2 pc(s), 0 - 45°, Black, 280 g, 296.00 x 310.00 x 54.00 mm

Long summary description Fellowes Laptop Cool Pad notebook cooling pad 38.1 cm (15") Black:
This is an auto-generated long summary of Fellowes Laptop Cool Pad notebook cooling pad 38.1 cm (15") Black based on the first three specs of the first five spec groups.

Fellowes Laptop Cool Pad. Maximum screen size compatibility: 38.1 cm (15"), Number of built-in cooling fans: 2 pc(s), Tilt angle range: 0 - 45°. Product colour: Black. Weight: 280 g. Dimensions (WxDxH): 296.00 x 310.00 x 54.00 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
United Kingdom 1 distributor(s)
Customer service details
Array