location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neptune 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5721401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859667741 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 09:18:09
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 5721401 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unique AutoSense system detects pouch thickness and self-adjusts to the optimal laminating setting
  • - Rapid 1 minute warm-up with InstaHeat Technology
  • - New, faster performance up to 31” per minute
  • - Advanced Pouch Tracking System detects mis-feeds and alerts user to reverse pouch
  • - Laminates hot pouches up to 7mil thick and cold pouches
  • - Reverse mode disengages pouch for re-centering or removal
  • - Auto Shut off saves energy and prevents overheating when not in use
Warranty: 2 years
Long product name Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver :
The long product name of Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neptune™ 3 125 Laminator with Pouch Starter Kit
More>>>
Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver:
The official description of Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Unique AutoSense system detects pouch thickness and self-adjusts to the optimal laminating setting
- Warms up in 1 minute with InstaHeat technology
- Quick laminating speed up to 24” per minute
- Laminates hot pouches up to 7mil thick; as well as cold pouches
- Reverse mode disengages pouch for re-centering or removal
- Auto shut-off prevents overheating when not in use
- 4-roller system for superior lamination results
- Includes laminating starter pack (contents: ten 3 mil letter pouches)
- 2-year warranty

Short summary description Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver:
This short summary of the Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Neptune 3, 31.7 cm, Cold laminator, 1 min, 609 mm/min, 7 µm, Black, Silver

Long summary description Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver:
This is an auto-generated long summary of Fellowes Neptune 3 Cold laminator 609 mm/min Black, Silver based on the first three specs of the first five spec groups.

Fellowes Neptune 3. Maximum lamination width: 31.7 cm, Type: Cold laminator, Preheating time: 1 min. Width: 139 mm, Depth: 508 mm, Height: 117 mm

Yes

Detects thickness and instantly self-adjusts to optimal setting

Auto Shut Off

Saves energy and prevents overheating when not in use.

Yes

Warms up in 1 minute

HeatGuard

Reduces the surface temperature of the laminator, ensuring it is safe to touch

Country Distributor
México 1 distributor(s)
United States 1 distributor(s)