Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Quasar-E 500 Electric Comb Binder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quasar-E 500 Electric Comb Binder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5620901
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0043859512157
Category
Organize all your documents by perforating them and storing them in ring binders. Give your reports a professional look, have them bound. With these devices you can do all that and more!
Binding Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19962
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 27 Jun 2019 19:00:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Fellowes Quasar-E 500 Electric Comb Binder :
The short editorial description of Fellowes Quasar-E 500 Electric Comb Binder

Quasar-E 500 Electric, Comb Binder
More>>>
Short summary description Fellowes Quasar-E 500 Electric Comb Binder:
This short summary of the Fellowes Quasar-E 500 Electric Comb Binder data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Quasar-E 500 Electric Comb Binder, 426 mm, 398 mm, 130 mm, 9.92 kg

Long summary description Fellowes Quasar-E 500 Electric Comb Binder:
This is an auto-generated long summary of Fellowes Quasar-E 500 Electric Comb Binder based on the first three specs of the first five spec groups.

Fellowes Quasar-E 500 Electric Comb Binder. Width: 426 mm, Depth: 398 mm, Height: 130 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Customer service details