Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 15.4" Thrio Easy Bag notebook case 39.1 cm (15.4") Briefcase Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Thrio Easy Bag
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5595401
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9383
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fellowes 15.4" Thrio Easy Bag notebook case 39.1 cm (15.4") Briefcase Brown:
This short summary of the Fellowes 15.4" Thrio Easy Bag notebook case 39.1 cm (15.4") Briefcase Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 15.4" Thrio Easy Bag, Briefcase, 39.1 cm (15.4"), 700 g, Brown

Long summary description Fellowes 15.4" Thrio Easy Bag notebook case 39.1 cm (15.4") Briefcase Brown:
This is an auto-generated long summary of Fellowes 15.4" Thrio Easy Bag notebook case 39.1 cm (15.4") Briefcase Brown based on the first three specs of the first five spec groups.

Fellowes 15.4" Thrio Easy Bag. Case type: Briefcase, Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 700 g. Product colour: Brown

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
España 2 distributor(s)
Customer service details
Array