location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Voyager 125 890 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager 125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5218601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859566440 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2022 16:41:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes Voyager 125 890 mm/min
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unique AutoSense system detects pouch thickness and self-adjusts to the optimal laminating setting
  • - Advanced 4-roller belt drive system guides documents through laminator for efficient performance
  • - Warms up in just 4 minutes and quick laminating speed of 35" per minute
  • - Laminates hot pouches up to 10 mil thick
  • - Auto Reverse mode reverses document flow for easy removal
  • - Clam shell design makes machine easy to access for cleaning, maintenance, or document removal
  • - Auto shut-off saves energy and prevents overheating when not in use
Long product name Fellowes Voyager 125 890 mm/min :
The long product name of Fellowes Voyager 125 890 mm/min. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager™ 125 Laminator with Pouch Starter Kit
More>>>
Fellowes Voyager 125 890 mm/min:
The official description of Fellowes Voyager 125 890 mm/min as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The ultimate high-performance laminator for large offices
- 4-roller system for superior results on documents up to 10 mil thick
- Exclusive AutoLam™ Technology self-adjusts to optimal laminating setting for the pouch and document you use
- Advanced belt drive transport system guides document through laminator for efficient, jam-free performance
- Control panel makes laminating easy and trouble-free
- HeatGuard™ Technology keeps heat inside so laminator is cool to touch
- Heats up in just four minutes, laminates in just over 30 seconds
- Green light and audible beep indicate when machine is ready
- Auto Reverse mode reverses document flow for easy removal
- Cleaning sensors detect dirt or glue and notify user to clean the laminator
- Clam shell design makes machine easy to access for cleaning, maintenance, or document removal
- Auto shut-off prevents overheating when not in use
- Includes laminating starter pack (contents: ten 3 mil letter pouches)

Short summary description Fellowes Voyager 125 890 mm/min:
This short summary of the Fellowes Voyager 125 890 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Voyager 125, 31.8 cm, 4 min, 890 mm/min, 1 cm, 12 kg, 630 x 230 x 130 mm

Long summary description Fellowes Voyager 125 890 mm/min:
This is an auto-generated long summary of Fellowes Voyager 125 890 mm/min based on the first three specs of the first five spec groups.

Fellowes Voyager 125. Maximum lamination width: 31.8 cm, Preheating time: 4 min, Lamination speed: 890 mm/min. Package weight: 12 kg. Dimensions (WxDxH): 630 x 230 x 130 mm

Yes

Detects thickness and instantly self-adjusts to optimal setting

Auto Shut Off

Saves energy and prevents overheating when not in use.

Hot Swap Technology

Allows immediate switching between different pouch thicknesses, without the need to wait for the laminator to heat-up or cool down.

Heat Guard

Keeps laminator comfortable to the touch

Brand Image Product code Product Stock Price from
Fellowes Lunar A3 Laminator Fellowes Lunar A3 Laminator
(show image)
5716701 Lunar A3 Laminator
Country Distributor
United States 1 distributor(s)