Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes ANTIGLARE FILTER 19"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANTIGLARE FILTER 19"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49139
Category
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6805
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 07 Apr 2019 14:03:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes ANTIGLARE FILTER 19" :
The short editorial description of Fellowes ANTIGLARE FILTER 19"

Standard LiteView™ Glare Filter - 48.26 cm (19")
More>>>
Short summary description Fellowes ANTIGLARE FILTER 19":
This short summary of the Fellowes ANTIGLARE FILTER 19" data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes ANTIGLARE FILTER 19"

Long summary description Fellowes ANTIGLARE FILTER 19":
This is an auto-generated long summary of Fellowes ANTIGLARE FILTER 19" based on the first three specs of the first five spec groups.

Fellowes ANTIGLARE FILTER 19"

Customer service details