Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Dust Cover for 17”-19” Monitor & Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dust Cover for 17”-19” Monitor & Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48077
Category
Cloth or plastic used to protect equipment or furniture from dust.
Equipment Dust Covers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5688
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Dust Cover for 17”-19” Monitor & Keyboard :
The short editorial description of Fellowes Dust Cover for 17”-19” Monitor & Keyboard

Dust Cover for 17”-19” Monitor & Keyboard
More>>>
Short summary description Fellowes Dust Cover for 17”-19” Monitor & Keyboard:
This short summary of the Fellowes Dust Cover for 17”-19” Monitor & Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Dust Cover for 17”-19” Monitor & Keyboard

Long summary description Fellowes Dust Cover for 17”-19” Monitor & Keyboard:
This is an auto-generated long summary of Fellowes Dust Cover for 17”-19” Monitor & Keyboard based on the first three specs of the first five spec groups.

Fellowes Dust Cover for 17”-19” Monitor & Keyboard

Customer service details