location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shredmate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3700501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859561346 show
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Cross shredding Working width: 11.5 cm
  • - Shredding staples Paper shredding
  • - Shredding capacity: 4 sheets
  • - Basket volume: 4.5 L
Warranty: 1 Yr Machine / 1 Yr Cutter
Long product name Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey :
The long product name of Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shredmate, 4.5 l, 115 mm, 23 mm, P-4
More>>>
Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey:
The official description of Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 115mm paper entry accepts mail, receipts, and folded sheets of paper
- Shreds up to 4 sheets per pass into 4x23mm cross-cut particles (Security Level P-4)
- Safety interlock switch instantly stops shredder when lifted off
- 4.5 litre clear wastebasket
- For individual use

Short summary description Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey:
This short summary of the Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Shredmate, Cross shredding, 11.5 cm, 23 mm, 4.5 L, 3600 mm/min, 4 sheets

Long summary description Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey:
This is an auto-generated long summary of Fellowes Shredmate paper shredder Cross shredding 11.5 cm Grey based on the first three specs of the first five spec groups.

Fellowes Shredmate. Shredding type: Cross shredding, Working width: 11.5 cm, Shredding size: 23 mm. Dimensions (WxDxH): 190 x 146 x 236 mm

Country Distributor
Deutschland 1 distributor(s)