Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Shredder Bags

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shredder Bags
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36052
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
10077511360524
Category
A paper shredder is mechanical device used to cut paper into strips or fine particles. Government organizations, businesses, and private individuals use shredders to destroy private, confidential, or otherwise sensitive documents. Paper shredder accessories include bags for the shredded paper.
Paper Shredder Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40325
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Shredder Bags :
The short editorial description of Fellowes Shredder Bags

Shredder Bags, 23-28 Litres
More>>>
Short summary description Fellowes Shredder Bags:
This short summary of the Fellowes Shredder Bags data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Shredder Bags, 156 mm, 74 mm, 76 mm, 580 g, 100 pc(s)

Long summary description Fellowes Shredder Bags:
This is an auto-generated long summary of Fellowes Shredder Bags based on the first three specs of the first five spec groups.

Fellowes Shredder Bags. Width: 156 mm, Depth: 74 mm, Height: 76 mm. Quantity per pack: 100 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details