Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Powershred DS-1200Cs Cross shredding Black paper shredder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershred DS-1200Cs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3409301
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0043859593965
Category
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
paper shredders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14163
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Powershred DS-1200Cs Cross shredding Black paper shredder :
The short editorial description of Fellowes Powershred DS-1200Cs Cross shredding Black paper shredder

Powershred DS-1200Cs Cross-Cut Shredder
More>>>
Short summary description Fellowes Powershred DS-1200Cs Cross shredding Black paper shredder:
This short summary of the Fellowes Powershred DS-1200Cs Cross shredding Black paper shredder data-sheet is auto-generated and uses the product title and the first six key specs.
Fellowes Powershred DS-1200Cs, Cross shredding, 22.5 cm, 4 x 50, 5 min, 12 sheets, Black
Long summary description Fellowes Powershred DS-1200Cs Cross shredding Black paper shredder :

Fellowes Powershred DS-1200Cs. Shredding type: Cross shredding, Working width: 22.5 cm, Shredding size: 4 x 50. Dimensions (WxDxH): 218 x 386 x 433 mm

This is an auto-generated long summary of Fellowes Powershred DS-1200Cs Cross shredding Black paper shredder based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Fellowes

Fellowes Powershred P-48C Cross shredding 70dB Black paper shredder
(show image)
3214801 Powershred P-48C EUR 54,58
(excl. VAT)
EUR 65,50 (incl. VAT)
Fellowes

Fellowes Powershred DS-1 Cross shredding Charcoal paper shredder
(show image)
3010101 Powershred DS-1 EUR 124,08
(excl. VAT)
EUR 148,90 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)