Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes P-5M paper shredder Strip shredding 23 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-5M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30089
Category
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8270
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fellowes P-5M paper shredder Strip shredding 23 cm:
This short summary of the Fellowes P-5M paper shredder Strip shredding 23 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes P-5M, Strip shredding, 23 cm, 7 mm, 12 L, 80 sheets, 5 sheets

Long summary description Fellowes P-5M paper shredder Strip shredding 23 cm:
This is an auto-generated long summary of Fellowes P-5M paper shredder Strip shredding 23 cm based on the first three specs of the first five spec groups.

Fellowes P-5M. Shredding type: Strip shredding, Working width: 23 cm, Shredding size: 7 mm. Dimensions (WxDxH): 363 x 328 x 180 mm. Weight: 2.2 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details