Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Booklift document holder Plastic Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Booklift
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21140
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0077511211409
Category
Card or plastic files/folders used to contain documents.
Document Holders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35486
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 02 Oct 2017 17:23:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Fellowes Booklift document holder Plastic Silver :
The short editorial description of Fellowes Booklift document holder Plastic Silver

Booklift, A4, 296 x 130 x 224mm
More>>>
Short summary description Fellowes Booklift document holder Plastic Silver:
This short summary of the Fellowes Booklift document holder Plastic Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Booklift, A4, Plastic, Silver, 296 mm, 130 mm, 224 mm

Long summary description Fellowes Booklift document holder Plastic Silver:
This is an auto-generated long summary of Fellowes Booklift document holder Plastic Silver based on the first three specs of the first five spec groups.

Fellowes Booklift. Format: A4, Material: Plastic, Product colour: Silver. Width: 296 mm, Depth: 130 mm, Height: 224 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
España 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details