Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Lamineermachine Docuseal 125P 340 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamineermachine Docuseal 125P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1701370
Category
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6225
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Lamineermachine Docuseal 125P 340 mm/min :
The short editorial description of Fellowes Lamineermachine Docuseal 125P 340 mm/min

GBC DocuSeal 125P – A3 Laminator
More>>>
Short summary description Fellowes Lamineermachine Docuseal 125P 340 mm/min:
This short summary of the Fellowes Lamineermachine Docuseal 125P 340 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Lamineermachine Docuseal 125P, 32.4 cm, 340 mm/min, 75 µ, 3.63 kg, 230V/50Hz, 2 hot rollers

Long summary description Fellowes Lamineermachine Docuseal 125P 340 mm/min:
This is an auto-generated long summary of Fellowes Lamineermachine Docuseal 125P 340 mm/min based on the first three specs of the first five spec groups.

Fellowes Lamineermachine Docuseal 125P. Maximum lamination width: 32.4 cm, Lamination speed: 340 mm/min, Pouch capacity (per flap): 75 µ. Weight: 3.63 kg. Power requirements: 230V/50Hz, Heating system: 2 hot rollers, Dimensions (WxDxH): 510 x 200 x 108 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details