Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes GBC DocuSeal 95P – A4 Laminator 340 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GBC DocuSeal 95P – A4 Laminator
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1701330
Category
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12794
This statistic is based on the 96859 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes GBC DocuSeal 95P – A4 Laminator 340 mm/min :
The short editorial description of Fellowes GBC DocuSeal 95P – A4 Laminator 340 mm/min

GBC DocuSeal 95P – A4 Laminator
More>>>
Short summary description Fellowes GBC DocuSeal 95P – A4 Laminator 340 mm/min:
This short summary of the Fellowes GBC DocuSeal 95P – A4 Laminator 340 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes GBC DocuSeal 95P – A4 Laminator, 24.2 cm, 340 mm/min, 2.62 kg, 420 x 200 x 108 mm

Long summary description Fellowes GBC DocuSeal 95P – A4 Laminator 340 mm/min:
This is an auto-generated long summary of Fellowes GBC DocuSeal 95P – A4 Laminator 340 mm/min based on the first three specs of the first five spec groups.

Fellowes GBC DocuSeal 95P – A4 Laminator. Maximum lamination width: 24.2 cm, Lamination speed: 340 mm/min. Weight: 2.62 kg. Dimensions (WxDxH): 420 x 200 x 108 mm