Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Roll/Stor document tube Blue,White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roll/Stor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07341
Category
Card/hard paper tubes, generally about 1m long, used for storing posters, architectural plans and other documents which can be rolled.
Document Tubes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13886
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 29 Mar 2017 11:20:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes Roll/Stor document tube Blue,White :
The short editorial description of Fellowes Roll/Stor document tube Blue,White

Durable corrugated mailing tube - 940mm
More>>>
Short summary description Fellowes Roll/Stor document tube Blue,White:
This short summary of the Fellowes Roll/Stor document tube Blue,White data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Roll/Stor, Blue,White, 94 cm

Long summary description Fellowes Roll/Stor document tube Blue,White:
This is an auto-generated long summary of Fellowes Roll/Stor document tube Blue,White based on the first three specs of the first five spec groups.

Fellowes Roll/Stor. Product colour: Blue,White. Maximum tube length: 94 cm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details