location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 0016201 pen/pencil holder Plastic White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0016201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859663224 show
Category:
Objects, commonly made of plastic, which can hold and store pens and pencils. Usually found on desk tops.
Pen & Pencil Holders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 16:06:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes 0016201 pen/pencil holder Plastic White :
The long product name of Fellowes 0016201 pen/pencil holder Plastic White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G2DESK Pencil Pot, White
More>>>
Fellowes 0016201 pen/pencil holder Plastic White:
The official description of Fellowes 0016201 pen/pencil holder Plastic White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Attractive desktop storage cup
- Ideal for storage of pens, pencils, scissors, etc.
- Matching items available
- Made from 80% recycled material, 100% recyclable

Short summary description Fellowes 0016201 pen/pencil holder Plastic White:
This short summary of the Fellowes 0016201 pen/pencil holder Plastic White data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 0016201, 100 mm, 100 mm, 150 mm

Long summary description Fellowes 0016201 pen/pencil holder Plastic White:
This is an auto-generated long summary of Fellowes 0016201 pen/pencil holder Plastic White based on the first three specs of the first five spec groups.

Fellowes 0016201. Width: 100 mm, Depth: 100 mm, Height: 150 mm