Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fastprint Copier Paper Style A4 100g/m2 White printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fastprint
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copier Paper Style A4 100g/m2 White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0120536
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFastprint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2844
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 06 Apr 2020 16:01:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fastprint Copier Paper Style A4 100g/m2 White printing paper:
This short summary of the Fastprint Copier Paper Style A4 100g/m2 White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Fastprint Copier Paper Style A4 100g/m2 White, 100 g/m², 297 x 210 mm

Long summary description Fastprint Copier Paper Style A4 100g/m2 White printing paper:
This is an auto-generated long summary of Fastprint Copier Paper Style A4 100g/m2 White printing paper based on the first three specs of the first five spec groups.

Fastprint Copier Paper Style A4 100g/m2 White. Media weight: 100 g/m². Media size (1 slide): 297 x 210 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details