WILMA Dark grey wall lamp
Faro 75000, Outdoor wall lighting, Dark Grey, Aluminium, IP44, I, E27
Faro 75000. Type: Outdoor wall lighting, Product colour: Dark Grey, Housing material: Aluminium. Fitting/cap type: E27, Bulb power: 100 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 310 mm, Length: 225 mm, Height: 320 mm. Quantity per pack: 1 pc(s)