CAST Dark grey beacon lamp H300MM
Faro 74155, Outdoor pedestal/post lighting, Dark Grey, Concrete, IP65, I, 10 W
Faro 74155. Type: Outdoor pedestal/post lighting, Product colour: Dark Grey, Housing material: Concrete. Bulb power: 10 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 130 mm, Length: 150 mm, Height: 300 mm. Quantity per pack: 1 pc(s)