Faro logo

Faro 68604-49 suspension lighting Flexible mount E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2436
Info modified on:
30 Apr 2024, 21:11:24
Long product name Faro 68604-49 suspension lighting Flexible mount E27:

MAMBO Black/rattan pendant lamp ø450 with plug

Short summary description Faro 68604-49 suspension lighting Flexible mount E27:

Faro 68604-49, Flexible mount, Black, Bronze, Steel, II, 1 bulb(s)

Long summary description Faro 68604-49 suspension lighting Flexible mount E27:

Faro 68604-49. Mounting type: Flexible mount, Product colour: Black, Plafond colour: Bronze. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb power: 15 W. Power source type: AC, Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Diameter: 45 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.