Faro logo

Faro 68423 table lamp E27 40 W Beige

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1050
Info modified on:
06 Jun 2024, 11:31:06
Long product name Faro 68423 table lamp E27 40 W Beige:

NIDIA Beige table lamp

Short summary description Faro 68423 table lamp E27 40 W Beige:

Faro 68423, Beige, Metal, IP20, II, E27, 1 bulb(s)

Long summary description Faro 68423 table lamp E27 40 W Beige:

Faro 68423. Product colour: Beige, Material: Metal, International Protection (IP) code: IP20. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 40 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Height: 400 mm, Diameter: 9 cm, Length: 200 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.