FORO LED Aluminium ceiling lamp
Faro 63405, 2000 lm, IP44, Aluminium
Faro 63405. Product colour: Aluminium, Housing material: Aluminium, Polymethyl methacrylate (PMMA), International Protection (IP) code: IP44. Bulb power: 24 W, Luminous flux: 2000 lm. Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Height: 90 mm, Weight: 850 g, Length: 360 mm