STONE-3 Stone grey wall lamp
Faro 43502, Surfaced, 3 bulb(s), GU10, IP20
Faro 43502. Mounting type: Surfaced. Number of bulbs: 3 bulb(s), Fitting/cap type: GU10. International Protection (IP) code: IP20, Protection class: I