Faro logo

Faro 33697 household fan

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
794
Info modified on:
12 Jul 2024, 12:52:33
Long product name Faro 33697 household fan:

MINI ICARIA Rust beacon ceiling fan

Short summary description Faro 33697 household fan:

Faro 33697, Household blade fan, Ceiling, 107 cm, IP20, I, 220-240 V

Long summary description Faro 33697 household fan:

Faro 33697. Type: Household blade fan, Placement: Ceiling, Fan diameter: 107 cm. AC input voltage: 220-240 V. Length: 1070 mm, Height: 405 mm, Weight: 6.3 kg. Bulb power: 8 W, Fitting/cap type: E14, Bulb type: LED

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.