Faro logo

Faro 33491 household fan Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
623
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 33491 household fan Grey:

PEMBA Grey ceiling fan with DC motor

Short summary description Faro 33491 household fan Grey:

Faro 33491, Household blade fan, Grey, Ceiling, 132 cm, IP20, I

Long summary description Faro 33491 household fan Grey:

Faro 33491. Type: Household blade fan, Product colour: Grey, Placement: Ceiling. AC input voltage: 220-240 V. Length: 1320 mm, Height: 215 mm, Weight: 5.5 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.