MINI-COLIN-2 Grey downlight LED FOOD 48W fruit&bread 56° 3800
Faro 33012803, 3800 lm, IP20, Grey
Faro 33012803. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 48 W, Luminous flux: 3800 lm, Beam angle (max): 56°. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2.32 kg