MINI ETERFAN LED Matt white/transparent ceiling fan with DC motor SMART
Faro 32025WP-9, Household blade fan, Transparent, White, Ceiling, 128 cm, IP20, I
Faro 32025WP-9. Type: Household blade fan, Product colour: Transparent, White, Placement: Ceiling. AC input voltage: 230 V. Height: 484 mm, Weight: 5.5 kg. Bulb power: 17 W, Luminous flux: 600 lm, Colour temperature: 3000 K