ETERFAN LED Shiny red/transparent ceiling fan with DC motor
Faro 32005-9, Household blade fan, Chrome, Ceiling, 128 cm, IP20, I
Faro 32005-9. Type: Household blade fan, Product colour: Chrome, Placement: Ceiling. AC input voltage: 230 V. Height: 674 mm, Weight: 6.3 kg. Bulb power: 17 W, Luminous flux: 600 lm, Colour temperature: 3000 K