OPTIC Black downlight LED CRI95 24/36W 4000K 20° 2875/4070
Faro 32004002, 4070 lm, IP20, Black
Faro 32004002. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Colour temperature (min): 4000 K, Luminous flux: 4070 lm. Energy efficiency class: A. Height: 120 mm, Weight: 770 g, Length: 165 mm