DEEP90 Downlight round without frame white 15° 4000K CRI95 honeycomb
Faro 3101094011H, IP23, White
Faro 3101094011H. Product colour: White, Shape: Round, Mounting type: Recessed. Colour temperature (min): 4000 K, Beam angle (max): 15°. Height: 170 mm, Weight: 980 g, Length: 123 mm