DEEP60 Downlight square black 36° 3000K CRI95 honeycomb
Faro 3033593032H, IP23, Black
Faro 3033593032H. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 36°. Height: 122 mm, Weight: 690 g, Length: 95 mm