Faro logo

Faro 24008-14 table lamp E27 15 W Chrome

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
395
Info modified on:
02 May 2024, 09:35:33
Long product name Faro 24008-14 table lamp E27 15 W Chrome:

ETERNA Chrome/beige table lamp

Short summary description Faro 24008-14 table lamp E27 15 W Chrome:

Faro 24008-14, Chrome, Steel, IP20, II, E27, 15 W

Long summary description Faro 24008-14 table lamp E27 15 W Chrome:

Faro 24008-14. Product colour: Chrome, Material: Steel, International Protection (IP) code: IP20. Fitting/cap type: E27, Bulb power: 15 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Height: 600 mm, Width: 270 mm, Length: 105 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.