Faro logo

Faro 1990103 lighting accessory Mounting track

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
635
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 1990103 lighting accessory Mounting track:

TRACK grey triphasic 1m

Short summary description Faro 1990103 lighting accessory Mounting track:

Faro 1990103, Mounting track, 920 g, 1000 mm, 32 mm, 35 mm

Long summary description Faro 1990103 lighting accessory Mounting track:

Faro 1990103. Type: Mounting track. Weight: 920 g, Length: 1000 mm, Width: 32 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.