Faro logo

Faro 11301901 spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
362
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 11301901 spotlight Rail lighting spot LED:

FUGA LARGE White projector LED CRI95 36W 2700K 24°

Short summary description Faro 11301901 spotlight Rail lighting spot LED:

Faro 11301901, Rail lighting spot, LED, 2700 K, 100-240 V, White

Long summary description Faro 11301901 spotlight Rail lighting spot LED:

Faro 11301901. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 100-240 V. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.