Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fantec P3700 + WF-300MWLAN Dongle 1000GB 7.1 1920 x 1080pixels Wi-Fi Black digital media player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3700 + WF-300MWLAN Dongle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14471 + 1423
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it\'s music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
digital media players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4210
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fantec P3700 + WF-300MWLAN Dongle 1000GB 7.1 1920 x 1080pixels Wi-Fi Black digital media player :
The short editorial description of Fantec P3700 + WF-300MWLAN Dongle 1000GB 7.1 1920 x 1080pixels Wi-Fi Black digital media player

P3700 - 1TB, 8.89 cm (3.5 ") , HDMI 1.3, USB 3.0, Gigabit Ethernet, MKV H.264, Full HD, Card Reader, 5x USB 2.0 Host, Black + WF-300MWLAN Dongle
More>>>
Short summary description Fantec P3700 + WF-300MWLAN Dongle 1000GB 7.1 1920 x 1080pixels Wi-Fi Black digital media player:
This short summary of the Fantec P3700 + WF-300MWLAN Dongle 1000GB 7.1 1920 x 1080pixels Wi-Fi Black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.
Fantec P3700 + WF-300MWLAN Dongle, Black, HDD, 1000 GB, Serial ATA, 3.5", ext3,FAT32,NTFS
Long summary description Fantec P3700 + WF-300MWLAN Dongle 1000GB 7.1 1920 x 1080pixels Wi-Fi Black digital media player :

Fantec P3700 + WF-300MWLAN Dongle. Colour of product: Black. Storage media type: HDD, Total storage capacity: 1000 GB, Storage drive interface: Serial ATA. Video formats supported: ASF,AVCHD,AVI,DAT,DIVX,FLV,H.264,IFO,ISO,M2TS,M4V,MKV,MOV,MP4,MPG,MTS,RM,RMVB,TS,VOB,WMV,XVID, Image formats supported: BMP,GIF,JPG,PNG,TIF, Video compression formats: H.264,MPEG1,MPEG2,MPEG4,RM,RMVB,WMV,Xvid. Maximum video resolution: 1920 x 1080 pixels, Analog signal format system: NTSC,PAL. Audio output channels: 7.1 channels, Audio decoders: Dolby Digital,Dolby Digital 5.1,Dolby Digital Plus,Dolby TrueHD

This is an auto-generated long summary of Fantec P3700 + WF-300MWLAN Dongle 1000GB 7.1 1920 x 1080pixels Wi-Fi Black digital media player based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.