Falk Outdoor Navigation NEO 520 LMU navigator 12.7 cm (5") Touchscreen 166 g Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7632
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Falk Outdoor Navigation NEO 520 LMU navigator 12.7 cm (5") Touchscreen 166 g Black, Silver:

Falk Outdoor Navigation NEO 520 LMU, Multi, Internal, Benelux, Central Europe, Denmark, France, Germany, Italy, 12.7 cm (5"), Flash, MicroSD (TransFlash)

Long summary description Falk Outdoor Navigation NEO 520 LMU navigator 12.7 cm (5") Touchscreen 166 g Black, Silver:

Falk Outdoor Navigation NEO 520 LMU. Languages support: Multi. Antenna: Internal. Map coverage: Benelux, Central Europe, Denmark, France, Germany, Italy. Display diagonal: 12.7 cm (5"). Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 4 GB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.