Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fagor CFB-60AX cooker hood 800 m³/h Wall-mounted Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fagor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFB-60AX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFB-60AX
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8413880188133
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFagor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4552
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 10 Aug 2018 03:56:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fagor CFB-60AX cooker hood 800 m³/h Wall-mounted Stainless steel:
This short summary of the Fagor CFB-60AX cooker hood 800 m³/h Wall-mounted Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Fagor CFB-60AX, 800 m³/h, Recirculating, Wall-mounted, Stainless steel, 40 W, 2 bulb(s)

Long summary description Fagor CFB-60AX cooker hood 800 m³/h Wall-mounted Stainless steel:
This is an auto-generated long summary of Fagor CFB-60AX cooker hood 800 m³/h Wall-mounted Stainless steel based on the first three specs of the first five spec groups.

Fagor CFB-60AX. Maximum extraction power: 800 m³/h, Type of extraction: Recirculating. Type: Wall-mounted, Product colour: Stainless steel, Bulb power: 40 W. Number of filters: 2 pc(s). Motor power: 270 W, Power consumption (typical): 310 W. Width: 600 mm, Depth: 500 mm, Height: 607 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array