location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fagor 6H-860A X oven 51 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fagor Check ‘Fagor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6H-860A X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6H-860A X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8413880180977
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Fagor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fagor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fagor 6H-860A X oven 51 L Stainless steel:
This short summary of the Fagor 6H-860A X oven 51 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Fagor 6H-860A X, Electric, 51 L, 35/275, 3000 W, Stainless steel, Digital

Long summary description Fagor 6H-860A X oven 51 L Stainless steel:
This is an auto-generated long summary of Fagor 6H-860A X oven 51 L Stainless steel based on the first three specs of the first five spec groups.

Fagor 6H-860A X. Oven type: Electric, Total oven(s) interior capacity: 51 L, Oven thermostat range: 35/275. Product colour: Stainless steel. Timer type: Digital. Power consumption (typical): 710 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 592 mm, Depth: 529 mm, Height: 595 mm