Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Electric 51 L Stainless steel
- - Number of auto cooking programs: 12
- - Control type: Sensor
- - Child lock
More>>>
Short summary description Fagor 6H-815A TC X oven 51 L Stainless steel:
This short summary of the Fagor 6H-815A TC X oven 51 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Fagor 6H-815A TC X, Electric, 51 L, 35/275, 2600 W, Stainless steel, Sensor
Long summary description Fagor 6H-815A TC X oven 51 L Stainless steel:
This is an auto-generated long summary of Fagor 6H-815A TC X oven 51 L Stainless steel based on the first three specs of the first five spec groups.
Fagor 6H-815A TC X. Oven type: Electric, Total oven(s) interior capacity: 51 L, Oven thermostat range: 35/275. Product colour: Stainless steel, Control type: Sensor. Timer type: Digital. Power consumption (typical): 720 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 529 mm, Height: 595 mm