Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Faber MINI CUBE GREY Portable fireplace Electric Indoor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faber
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINI CUBE GREY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
201584 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5011139201584
Category
Place for a domestic fire, especially a grate or hearth at the base of a chimney.
Fireplaces
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faber: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6825
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 28 May 2019 16:58:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Faber MINI CUBE GREY Portable fireplace Electric Indoor :
The short editorial description of Faber MINI CUBE GREY Portable fireplace Electric Indoor

Compact electric stove
More>>>
Short summary description Faber MINI CUBE GREY Portable fireplace Electric Indoor:
This short summary of the Faber MINI CUBE GREY Portable fireplace Electric Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Faber MINI CUBE GREY, 230 V, 70 W, 330 mm, 210 mm, 370 mm, 7.19 kg

Long summary description Faber MINI CUBE GREY Portable fireplace Electric Indoor:
This is an auto-generated long summary of Faber MINI CUBE GREY Portable fireplace Electric Indoor based on the first three specs of the first five spec groups.

Faber MINI CUBE GREY. AC input voltage: 230 V, Power consumption (flame effect): 70 W. Width: 330 mm, Depth: 210 mm, Height: 370 mm. Package width: 372 mm, Package depth: 245 mm, Package height: 425 mm

Technical details
Type *
Characteristics of the device.
Portable fireplace
Fireplace type *
A fireplace is a place for a domestic fire, especially a grate or hearth at the base of a chimney. There are various types of fireplace, including open and closed fireplaces.
Closed
Fuel type *
The type of fuel used with the product e.g. natural gas.
Electric
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Flueless *
There is no flue. A flue is a duct for smoke and waste gases produced by a fire, a gas heater, or other fuel-burning installation.
Yes
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
Heat function
This product has a mode to produce heat.
Yes
Adjustable thermostat
There is a thermostat to control the temperature of the device.
No
Heating power
How much the device can heat.
1500 W
Heat steps
750 W
Flame effect system
Optiflame
Insert model
Mini Cube
Housing material
What the casing of the product is made of.
Metal
Adjustable flame
Yes
Cable length
How long the cable is.
1.5 m
Safety switch
Yes
Flame effect source type
Incandescent light bulb
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
230 V
Power consumption (flame effect)
70 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
330 mm
Depth
The distance from the front to the back of something.
210 mm
Height
The measurement of the product from head to foot or from base to top.
370 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.19 kg
Packaging content
Manual
Yes
Number of packaging boxes
1
Packaging data
Package width
The distance from one side of the packaging to the other.
372 mm
Package depth
The distance from the front to the back of the packaging.
245 mm
Package height
The distance from the top to the bottom of the packaging.
425 mm
Package weight
Weight of the packaged product.
7.85 kg
Customer service details