Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Extron 70-702-11 user manual
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Transmits standard definition video, stereo audio, and RS-232 control signals very long distances over a single fiber
- - Accepts component video, S-video, and composite video signals
- - All-digital technology provides pixel-for-pixel performance
- - Modular, hot-swappable board designed for the PowerCage 1600 enclosure, part # 60-978-01
- - Auto Input Format Detection
- - Available as an 850 nm multimode model for moderate-range transmissions up to 2 km (1.25 miles) and a 1310 nm singlemode model for extreme distances up to 30 km (18.75 miles)
Warranty:
3 years parts and labor
Long product name Extron PowerCage FOX Tx AV MM Network transmitter Black
:
PowerCage FOX Tx AV MM, 2.125 Gbps, LC, BNC, 12 VDC, 1.0 A
The long product name of Extron PowerCage FOX Tx AV MM Network transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PowerCage FOX Tx AV MM, 2.125 Gbps, LC, BNC, 12 VDC, 1.0 A
More>>>
Short summary description Extron PowerCage FOX Tx AV MM Network transmitter Black:
This short summary of the Extron PowerCage FOX Tx AV MM Network transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.
Extron PowerCage FOX Tx AV MM, Network transmitter, 30000 m, LC, Black, CE, c-UL, UL, C-tick, FCC A, ICES, VCCI, 6.89 W
Long summary description Extron PowerCage FOX Tx AV MM Network transmitter Black:
This is an auto-generated long summary of Extron PowerCage FOX Tx AV MM Network transmitter Black based on the first three specs of the first five spec groups.
Extron PowerCage FOX Tx AV MM. Type: Network transmitter, Maximum transfer distance: 30000 m. Fiber optic connector: LC. Product colour: Black, Certification: CE, c-UL, UL, C-tick, FCC A, ICES, VCCI. Power consumption (typical): 6.89 W, Output voltage: 12 V, Output current: 1 A. Weight: 500 g