Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron PowerCage FOX Tx VGA MM Network transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerCage FOX Tx VGA MM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70-699-11
Category
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2123
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 12 Nov 2019 17:05:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron PowerCage FOX Tx VGA MM Network transmitter Black :
  • - Transmits VGA, stereo audio, and RS-232 control signals very long distances over a single fiber
  • - All-digital technology provides pixel-for-pixel performance with signals up to 1600x1200
  • - Modular, hot-swappable board designed for the PowerCage 1600 enclosure, part # 60-978-01
  • - Available as an 850 nm multimode model for moderate-range transmissions up to 2 km (1.25 miles) and a 1310 nm singlemode model for extreme distances up to 30 km (18.75 miles)
  • - Alarm notification for fiber link loss
  • - RS-232 control
Warranty: 3 years parts and labor
Long product name Extron PowerCage FOX Tx VGA MM Network transmitter Black :
The short editorial description of Extron PowerCage FOX Tx VGA MM Network transmitter Black

PowerCage FOX Tx VGA MM, 4.25 Gbps, LC, 12 VDC, 1.0 A
More>>>
Short summary description Extron PowerCage FOX Tx VGA MM Network transmitter Black:
This short summary of the Extron PowerCage FOX Tx VGA MM Network transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Extron PowerCage FOX Tx VGA MM, Network transmitter, 30000 m, 4250 Mbit/s, LC, Black, CE, c-UL, UL, C-tick, FCC A, ICES, VCCI

Long summary description Extron PowerCage FOX Tx VGA MM Network transmitter Black:
This is an auto-generated long summary of Extron PowerCage FOX Tx VGA MM Network transmitter Black based on the first three specs of the first five spec groups.

Extron PowerCage FOX Tx VGA MM. Type: Network transmitter, Maximum transfer distance: 30000 m, Data transfer rate: 4250 Mbit/s. Fiber optic connector: LC. Product colour: Black, Certification: CE, c-UL, UL, C-tick, FCC A, ICES, VCCI. Power consumption (typical): 5.68 W, Output voltage: 12 V, Output current: 1 A. Package width: 229 mm, Package depth: 340 mm, Package height: 67 mm

Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)