Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - For use with the MLC 104 IP Plus, MLC 206, and MLC 226 IP MediaLink® Controllers and System 5 IP Switcher
- - Four-space AAP - Architectural Adapter Plate
- - Provides remote control of a VCR and DVD player's most commonly used functions
- - Includes one IR Emitter
- - Available in black
Long product name Extron IRCM-DV+ push-button panel Black
:
Dual-Function DVD and VCR IR Control Module
The long product name of Extron IRCM-DV+ push-button panel Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Dual-Function DVD and VCR IR Control Module
More>>>
Short summary description Extron IRCM-DV+ push-button panel Black:
This short summary of the Extron IRCM-DV+ push-button panel Black data-sheet is auto-generated and uses the product title and the first six key specs.
Extron IRCM-DV+, Black, 181 mm, 241 mm, 62 mm
Long summary description Extron IRCM-DV+ push-button panel Black:
This is an auto-generated long summary of Extron IRCM-DV+ push-button panel Black based on the first three specs of the first five spec groups.
Extron IRCM-DV+. Product colour: Black. Width: 181 mm, Depth: 241 mm, Height: 62 mm